UCD1V100MCL6GS Capacitors by Nichicon

CAPACITOR ALUM ELECT, 10UF, 35V, 20%, SMD, FULL REEL

Status: Unknown
Series: UCD Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
76,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.09
5,060
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.06
1,145
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 10µF
Voltage Rating 35V
Product Range UCD Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Diameter 4mm
RoHS Compliant Yes

Alternative Descriptions

10UF 35V 4X5.8 SMD | TTI Europe
Capacitor: electrolytic | Transfer Multisort Elektronik
Capacitor Alum Elect, 10Uf, 35V, 20%, Smd, Full Reel | Newark Electronics
CD Series 35 V 10 â•¡F â–’20 % SMT Can Aluminum Electrolytic Capacitor | Future Electronics
Aluminum Electrolytic Capacitor, 10 uF, 35 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCD1V100MCL6GS?

Additional datasheets, footprints and schematics for UCD1V100MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCD1V100MCL6GS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCD1V100MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1V100MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCD1V100MCL6GS fall under?

The UCD1V100MCL6GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UCD1V100MCL6GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1V100MCL6GS you can contact the distributor directly for product support, shipping queries etc.

Is the UCD1V100MCL6GS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for UCD1V100MCL6GS have stock available?

Authorised distributors including TTI Europe, Transfer Multisort Elektronik, CoreStaff, Newark Electronics and Future Electronics have stock available or on a lead time for UCD1V100MCL6GS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCD1V100MCL6GS often in real-time on the comparison pages.

What if I can't find stock of UCD1V100MCL6GS?

You can fill out our help required form which you can use to request a quote for UCD1V100MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay