Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 680µF |
Voltage Rating | 63V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Capacitor Aluminum Electrolytic, 5000h 18(Dia)x16.5, 680uF 63 VDC, CD Series | Nichicon UCD1J681MNQ1MS | RS Americas |
Capacitor Alum Elect, 680Uf, 63V, 20%, Smd, Full Reel | Newark Electronics |
680UF 63V 18X16.5 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 680 uF, 63 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD1J681MNQ1MS?
Additional datasheets, footprints and schematics for UCD1J681MNQ1MS are listed on our Part Details page. You can also find images and similar parts to UCD1J681MNQ1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1J681MNQ1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1J681MNQ1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1J681MNQ1MS fall under?
The UCD1J681MNQ1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1J681MNQ1MS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1J681MNQ1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1J681MNQ1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1J681MNQ1MS have stock available?
Authorised distributors including RS Americas, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for UCD1J681MNQ1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1J681MNQ1MS often in real-time on the comparison pages.
What if I can't find stock of UCD1J681MNQ1MS?
You can fill out our help required form which you can use to request a quote for UCD1J681MNQ1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.