Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.09
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 63V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
22UF 63V 6.3X7.7 SMD | TTI Europe |
CD Series 22 uF 63 V 105░C ╪6.3 x 7.7mm SMT Aluminum Electrolytic Cap | Future Electronics |
Al cap CD series SMT 63V 22uF | RS |
Aluminum Electrolytic Capacitor, 22Uf, 63V, 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 22 uF, 63 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD1J220MCL1GS?
Additional datasheets, footprints and schematics for UCD1J220MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCD1J220MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1J220MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1J220MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1J220MCL1GS fall under?
The UCD1J220MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1J220MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1J220MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1J220MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1J220MCL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, RS and Newark Electronics have stock available or on a lead time for UCD1J220MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1J220MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UCD1J220MCL1GS?
You can fill out our help required form which you can use to request a quote for UCD1J220MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.