Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
525
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
5,625
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
375
in stock
|
Buy Now | |
CoreStaff
from US$0.92
|
290
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 50V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
470UF 50V 16X16.5 SMD | TTI Europe |
Al cap CD series SMT 50V 470uF | RS |
CD Series 470 F 50 V 105 ░C ╪ 16 x 16.5 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 470Uf, 50V, 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 470 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD1H471MNQ1MS?
Additional datasheets, footprints and schematics for UCD1H471MNQ1MS are listed on our Part Details page. You can also find images and similar parts to UCD1H471MNQ1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1H471MNQ1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1H471MNQ1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1H471MNQ1MS fall under?
The UCD1H471MNQ1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1H471MNQ1MS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1H471MNQ1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1H471MNQ1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1H471MNQ1MS have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, CoreStaff and Chip One Stop have stock available or on a lead time for UCD1H471MNQ1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1H471MNQ1MS often in real-time on the comparison pages.
What if I can't find stock of UCD1H471MNQ1MS?
You can fill out our help required form which you can use to request a quote for UCD1H471MNQ1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.