Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.0324
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
No stock
|
Buy Now | |
TTI Europe
from US$0.12
|
315,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
17,169
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
7,200
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
2,630
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,078
in stock
|
Buy Now | |
Avnet Asia
from US$0.0324
|
1,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 50V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
47UF 50V 6.3X7.7 SMD | TTI Europe |
CD Series 47 uF 50 V 105░C ╪6.3 x 7.7mm SMT Aluminum Electrolytic Cap | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel | Newark Electronics |
Aluminum Electrolytic Capacitor, 47uF 50 V dc, CD Series 2000h 6.3(Dia.)x7.7mm | Nichicon UCD1H470MCL1GS | RS Americas |
Where can I find additional details, specifications and documents for a UCD1H470MCL1GS?
Additional datasheets, footprints and schematics for UCD1H470MCL1GS are listed on our Part Details page. You can also find images and similar parts to UCD1H470MCL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1H470MCL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1H470MCL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1H470MCL1GS fall under?
The UCD1H470MCL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1H470MCL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1H470MCL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1H470MCL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1H470MCL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for UCD1H470MCL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1H470MCL1GS often in real-time on the comparison pages.
What if I can't find stock of UCD1H470MCL1GS?
You can fill out our help required form which you can use to request a quote for UCD1H470MCL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.