Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
No stock
|
Buy Now | |
TTI Europe
from US$0.25
|
297,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
39,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
29,842
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
3,435
in stock
|
Buy Now | |
CoreStaff
from US$0.27
|
473
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.0260
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 50V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
220UF 50V 10X10 SMD | TTI Europe |
CD Series 220 uF 50 V 105░C ╪10 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 220 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Aluminum Electrolytic Capacitor, 220Uf, 50V, 20%, Smd, Full Reel | Newark Electronics |
Capacitor Aluminum Electrolytic, 5000h 10 (Dia.) x 10mm, 220uF 50 VDC, CD Series | Nichicon UCD1H221MNL1GS | RS Americas |
Where can I find additional details, specifications and documents for a UCD1H221MNL1GS?
Additional datasheets, footprints and schematics for UCD1H221MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCD1H221MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1H221MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1H221MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1H221MNL1GS fall under?
The UCD1H221MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1H221MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1H221MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1H221MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1H221MNL1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Avnet Asia and Transfer Multisort Elektronik have stock available or on a lead time for UCD1H221MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1H221MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCD1H221MNL1GS?
You can fill out our help required form which you can use to request a quote for UCD1H221MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.