Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.23
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 150µF |
Voltage Rating | 50V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
150UF 50V 10X10 SMD | TTI Europe |
Aluminium Capacitor SMD 50V 150uF 20% | RS |
Aluminum Electrolytic Capacitor, 150Uf, 50V, 20%, Smd, Full Reel | Newark Electronics |
CD Series 150 F 50 V 105 ░C ╪ 10 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Capacitor Aluminum Electrolytic, 5000h 10 (Dia.) x 10mm, 150uF 50 VDC, CD Series | Nichicon UCD1H151MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 150 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD1H151MNL1GS?
Additional datasheets, footprints and schematics for UCD1H151MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCD1H151MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1H151MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1H151MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1H151MNL1GS fall under?
The UCD1H151MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1H151MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1H151MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1H151MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1H151MNL1GS have stock available?
Authorised distributors including TTI Europe, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for UCD1H151MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1H151MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCD1H151MNL1GS?
You can fill out our help required form which you can use to request a quote for UCD1H151MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.