Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
TTI Europe
from US$0.22
|
353,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
34,099
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
1,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
988
in stock
|
Buy Now | |
element14
from US$0.20
|
988
in stock
|
Buy Now | |
Farnell
from US$0.30
|
988
in stock
|
Buy Now | |
Avnet Abacus
-
|
519,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 50V |
Product Range | UCD Series |
Polarity | Polar |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
100UF 50V 8X10 SMD | TTI Europe |
Capacitor Alum Elec 100Uf 50V 20%, Smd | Newark Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Al cap CD series SMT 50V100uF | RS |
CD Series 100 uF 50 V 105░C ╪8 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 100uF 50 V dc, CD Series 5000h 8 (Dia.) x 10mm | Nichicon UCD1H101MNL1GS | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
Where can I find additional details, specifications and documents for a UCD1H101MNL1GS?
Additional datasheets, footprints and schematics for UCD1H101MNL1GS are listed on our Part Details page. You can also find images and similar parts to UCD1H101MNL1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1H101MNL1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1H101MNL1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1H101MNL1GS fall under?
The UCD1H101MNL1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1H101MNL1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1H101MNL1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1H101MNL1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1H101MNL1GS have stock available?
Authorised distributors including TTI Europe, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for UCD1H101MNL1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1H101MNL1GS often in real-time on the comparison pages.
What if I can't find stock of UCD1H101MNL1GS?
You can fill out our help required form which you can use to request a quote for UCD1H101MNL1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.