Status: | Unknown |
---|---|
Series: | UCD Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
47,665
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
1,988
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 16V |
Product Range | UCD Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Electrolytic Capacitor | RS |
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel | Newark Electronics |
CD Series 47 uF 16 V 105░C ╪5 x 5.8mm SMT Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor- 16volts, 47uF SMD, Low Impediance | Nichicon UCD1C470MCL6GS | RS Americas |
47UF 16V 5X5.8 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 47 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UCD1C470MCL6GS?
Additional datasheets, footprints and schematics for UCD1C470MCL6GS are listed on our Part Details page. You can also find images and similar parts to UCD1C470MCL6GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD1C470MCL6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD1C470MCL6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD1C470MCL6GS fall under?
The UCD1C470MCL6GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UCD1C470MCL6GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD1C470MCL6GS you can contact the distributor directly for product support, shipping queries etc.
Is the UCD1C470MCL6GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UCD1C470MCL6GS have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for UCD1C470MCL6GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD1C470MCL6GS often in real-time on the comparison pages.
What if I can't find stock of UCD1C470MCL6GS?
You can fill out our help required form which you can use to request a quote for UCD1C470MCL6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.