UCC3818N . Part Information
Details for UCC3818N . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.6200 |
10 | 3.7400 |
25 | 3.5300 |
50 | 3.3200 |
100 | 3.1000 |
Stock Information
Details
Part Specifications
UVLO | 10.2V |
Supply Voltage Min | 12V |
Supply Voltage Max | 17V |
Startup Current | 150µA |
Operating Supply Current | 4mA |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 100kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3818 |
IC Temperature Range | Commercial |
Input Voltage Max | 7.613V |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1.2A |
Output Voltage | 5.5V |
Output Voltage Max | 6.8V |
Primary Input Voltage | 15V |
Supply Voltage Range | 12V to 17V |
Termination Type | Through Hole |
Alternative Part Descriptions
- POWER FACTOR CONTROLLER, 3818, DIP; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UCC3818N .?
Additional datasheets, footprints and schematics for UCC3818N . are listed in our Part Details tab. You can also find the UCC3818N . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3818N . in the Pricing & Inventory tab next to part details. You can view UCC3818N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3818N . fall under?
The UCC3818N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3818N . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3818N . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3818N . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UCC3818N . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCC3818N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3818N . often in real-time on the comparison pages.
What if I can't find stock of UCC3818N .?
You can fill out our help required form which you can use to request a quote for UCC3818N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.