UVLO | 10.2V |
---|---|
Supply Voltage Min | 12V |
Supply Voltage Max | 17V |
Startup Current | 150µA |
Operating Supply Current | 4mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 100kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3818 |
IC Generic Number | 3818 |
IC Temperature Range | Commercial |
Input Voltage Max | 7.613V |
Logic Function Number | 3818 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1.2A |
Output Voltage | 5.5V |
Output Voltage Max | 6.8V |
Supply Voltage Range | 12V to 17V |
Termination Type | Surface Mount Device |
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C | Texas Instruments |
IC, PFC PRE-REGULATOR, 18V, SOIC-16 | Farnell |
Pfc Pre-Regulator, 18V, Soic-16 | Newark Electronics |
Power Factor Correction PREREGUL 0.15mA 115KHz 16-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a UCC3818D .?
Additional datasheets, footprints and schematics for UCC3818D . are listed on our Part Details page. You can also find images and similar parts to UCC3818D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3818D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3818D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3818D . fall under?
The UCC3818D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3818D . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3818D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3818D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3818D . have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for UCC3818D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3818D . often in real-time on the comparison pages.
What if I can't find stock of UCC3818D .?
You can fill out our help required form which you can use to request a quote for UCC3818D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.