Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 10V |
---|---|
Output Voltage | 500mV |
Output Current | 100mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 15V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3808 |
Controller Type | PWM |
IC Generic Number | 3808 |
IC Temperature Range | Commercial |
Logic Function Number | 3808 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Type | Push Pull |
Power Dissipation Pd | 650mW |
Power Supply IC Type | PWM controller |
Termination Type | Surface Mount Device |
Pwm Controller, Smd, 3808, Soic8 | Newark Electronics |
PWM CONTROLLER, SMD, 3808, SOIC8 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a UCC3808D-1 .?
Additional datasheets, footprints and schematics for UCC3808D-1 . are listed on our Part Details page. You can also find images and similar parts to UCC3808D-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3808D-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3808D-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3808D-1 . fall under?
The UCC3808D-1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3808D-1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3808D-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3808D-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3808D-1 . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for UCC3808D-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3808D-1 . often in real-time on the comparison pages.
What if I can't find stock of UCC3808D-1 .?
You can fill out our help required form which you can use to request a quote for UCC3808D-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.