Input Voltage | 14.5V |
---|---|
Output Voltage | 11.9V |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 14.5V |
Controller IC Case Style | WSOIC |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC CURRENT MODE PWM CTRLR 500MA SOIC16 | Dan-Mar Components |
15V, 0.5A low power BICMOS 1MHz Dual output current mode PWM controller 0C to 70C | Texas Instruments |
Lowpwr Dual Output Cur Mode Pwm Rohs Compliant: Yes |Texas Instruments UCC3806DW. | Newark Electronics |
Low Power Dual Out C urrent Mode | Mouser Electronics |
Where can I find additional details, specifications and documents for a UCC3806DW .?
Additional datasheets, footprints and schematics for UCC3806DW . are listed on our Part Details page. You can also find images and similar parts to UCC3806DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3806DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3806DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3806DW . fall under?
The UCC3806DW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3806DW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3806DW . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3806DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3806DW . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for UCC3806DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3806DW . often in real-time on the comparison pages.
What if I can't find stock of UCC3806DW .?
You can fill out our help required form which you can use to request a quote for UCC3806DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.