Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Input Voltage | 20V |
---|---|
Output Voltage | 18V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 18V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Industrial, 20-V, low-power current-mode PWM controller, 8.4-V/7.6-V UVLO, 50% duty cycle | Texas Instruments |
Pwm Controller, 1Mhz, 20V, Soic-8 | Newark Electronics |
PWM CONTROLLER, 1MHZ, 20V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a UCC28C45DR .?
Additional datasheets, footprints and schematics for UCC28C45DR . are listed on our Part Details page. You can also find images and similar parts to UCC28C45DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28C45DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28C45DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28C45DR . fall under?
The UCC28C45DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28C45DR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28C45DR . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28C45DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28C45DR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28C45DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28C45DR . often in real-time on the comparison pages.
What if I can't find stock of UCC28C45DR .?
You can fill out our help required form which you can use to request a quote for UCC28C45DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.