Input Voltage | 18V |
---|---|
Output Voltage | 18V |
Output Current | 1A |
Supply Voltage Min | 12V |
Supply Voltage Max | 18V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Operating Temperature Range | -40°C to +105°C |
Output Current Max | 200mA |
Output Energy per Cycle | 5µJ |
Output Type | Voltage |
Supply Current | 2.3mA |
Supply Voltage Range | 12V to 18V |
Termination Type | Surface Mount Device |
Current Mode PWM Controller 18V 200mA 8-Pin SOIC Tube | Avnet America |
Ic, Controller, Pwm, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28C45D .?
Additional datasheets, footprints and schematics for UCC28C45D . are listed on our Part Details page. You can also find images and similar parts to UCC28C45D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28C45D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28C45D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28C45D . fall under?
The UCC28C45D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28C45D . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28C45D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28C45D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28C45D . have stock available?
There is no stock from authorised distributors for UCC28C45D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28C45D . often in real-time on the comparison pages.
What if I can't find stock of UCC28C45D .?
You can fill out our help required form which you can use to request a quote for UCC28C45D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.