UCC2894D Part Information
Details for UCC2894D by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.8900 |
10 | 3.1200 |
25 | 2.9500 |
50 | 2.7500 |
100 | 2.5400 |
Stock Information
Details
Part Specifications
Input Voltage | 110V |
Output Voltage | 900mV |
Output Current | 2A |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 16V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 250kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- PWM CONTROLLER, FLYBACK, 16V, SOIC-16; Input Voltage:110V; Output Voltage:900mV; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UCC2894D?
Additional datasheets, footprints and schematics for UCC2894D are listed in our Part Details tab. You can also find the UCC2894D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2894D in the Pricing & Inventory tab next to part details. You can view UCC2894D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2894D fall under?
The UCC2894D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2894D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2894D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2894D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UCC2894D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCC2894D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2894D often in real-time on the comparison pages.
What if I can't find stock of UCC2894D?
You can fill out our help required form which you can use to request a quote for UCC2894D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.