Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 110V |
---|---|
Output Voltage | 900mV |
Output Current | 150mA |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 16V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 250kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2891 |
Controller Type | PWM |
IC Generic Number | 2891 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 2A |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 8.5V to 16V |
Termination Type | Surface Mount Device |
110-V active clamp current mode PWM controller with P-channel clamp FET and 0.75V CS threshold | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Current Mode PWM Cntrlr 2A 16-Pin SOIC | RS |
Pwm Controller, Smd, 2891, Soic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC2891D .?
Additional datasheets, footprints and schematics for UCC2891D . are listed on our Part Details page. You can also find images and similar parts to UCC2891D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2891D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2891D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2891D . fall under?
The UCC2891D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2891D . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2891D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2891D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2891D . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and Farnell have stock available or on a lead time for UCC2891D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2891D . often in real-time on the comparison pages.
What if I can't find stock of UCC2891D .?
You can fill out our help required form which you can use to request a quote for UCC2891D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.