UCC28911D . Part Information
Details for UCC28911D . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy UCC28911D Directly from Texas Instruments (4095 in stock) at $0.5280
Part Downloads

Part Specifications
Input Voltage AC Min | 90V |
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SOIC |
No. of Pins | 7Pins |
Power Rating | 10W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC-DC CC/CV Flyback Controller SOIC7 | RS Components
- AC/DC CONVERTER, FLYBACK, SOIC-7 | Newark Electronics
- 700V Flyback switcher with constant-voltage constant-current and primary-side regulation | Texas Instruments
- Texas Instruments UCC28911D DC-DC Kontrolcü Entegresi, 1,26A, 265 V, Flyback, 115 kHz, 7-Pinli SOIC | RS Components TR
- DC-DC CC/CV Flyback Controller SOIC7 | RS Components IT
Viewing Distributors for UCC28911D .
Loading...
Loading Results for UCC28911D .