Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 35V |
---|---|
Output Voltage | 10.6V |
Output Current | 32mA |
Supply Voltage Min | 8.5V |
Supply Voltage Max | 35V |
Controller IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Frequency | 85kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Switching Frequency | 85kHz |
Topology | Flyback |
High-Efficiency Off-Line CV and CC Flyback Controller with Primary-Side Regulation (PSR) | Texas Instruments |
Dc/Dc Ctrl, Flyback, 85Khz, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28704DBVT-1?
Additional datasheets, footprints and schematics for UCC28704DBVT-1 are listed on our Part Details page. You can also find images and similar parts to UCC28704DBVT-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28704DBVT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28704DBVT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28704DBVT-1 fall under?
The UCC28704DBVT-1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28704DBVT-1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28704DBVT-1 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28704DBVT-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28704DBVT-1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28704DBVT-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28704DBVT-1 often in real-time on the comparison pages.
What if I can't find stock of UCC28704DBVT-1?
You can fill out our help required form which you can use to request a quote for UCC28704DBVT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.