Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.46
|
-
|
Buy Now |
Input Voltage | 35V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 36V |
Controller IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Frequency | 130kHz |
Operating Temperature Min | -20°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -20°C to +125°C |
Power Dissipation Pd | 20W |
Supply Voltage Range | 9V to 36V |
Constant-voltage, constant-current PWM with PSR, NTC option, and 0 mV cable compensation | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC28701DBVT?
Additional datasheets, footprints and schematics for UCC28701DBVT are listed on our Part Details page. You can also find images and similar parts to UCC28701DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28701DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28701DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28701DBVT fall under?
The UCC28701DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28701DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28701DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28701DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28701DBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC28701DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28701DBVT often in real-time on the comparison pages.
What if I can't find stock of UCC28701DBVT?
You can fill out our help required form which you can use to request a quote for UCC28701DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.