Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 500mV |
Output Current | 500mA |
Supply Voltage Min | 0V |
Supply Voltage Max | 10V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2808 |
Controller Type | PWM |
Operating Temperature Range | -40°C to +85°C |
Output Type | Push Pull |
Power Dissipation Pd | 650mW |
Supply Voltage Range | 0V to 10V |
Termination Type | Surface Mount Device |
IC: PMIC | TME |
Where can I find additional details, specifications and documents for a UCC2808D-2 .?
Additional datasheets, footprints and schematics for UCC2808D-2 . are listed on our Part Details page. You can also find images and similar parts to UCC2808D-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2808D-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2808D-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2808D-2 . fall under?
The UCC2808D-2 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2808D-2 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2808D-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2808D-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2808D-2 . have stock available?
Authorised distributors including TME have stock available or on a lead time for UCC2808D-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2808D-2 . often in real-time on the comparison pages.
What if I can't find stock of UCC2808D-2 .?
You can fill out our help required form which you can use to request a quote for UCC2808D-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.