Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.16
|
-
|
Buy Now |
Driver Configuration | Non-Inverting |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 8V |
Supply Voltage Max | 17V |
Driver Case Style | VSON |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 140°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET |
Operating Temperature Range | -40°C to +140°C |
Output Resistance | 1.8ohm |
Supply Voltage Range | 8V to 17V |
3-A, 120-V half bridge gate driver with 8-V UVLO and negative voltage handling | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC27201ADRMT?
Additional datasheets, footprints and schematics for UCC27201ADRMT are listed on our Part Details page. You can also find images and similar parts to UCC27201ADRMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27201ADRMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27201ADRMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27201ADRMT fall under?
The UCC27201ADRMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27201ADRMT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27201ADRMT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27201ADRMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27201ADRMT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC27201ADRMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27201ADRMT often in real-time on the comparison pages.
What if I can't find stock of UCC27201ADRMT?
You can fill out our help required form which you can use to request a quote for UCC27201ADRMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.