Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.55
|
7,953
in stock
|
Buy Now |
IC Function | LLC Resonant Controller |
---|---|
Supply Voltage Min | 11.25V |
Supply Voltage Max | 26V |
IC Package Type | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
LLC resonant controller enabling low standby power | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC25630-3DDBT?
Additional datasheets, footprints and schematics for UCC25630-3DDBT are listed on our Part Details page. You can also find images and similar parts to UCC25630-3DDBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC25630-3DDBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC25630-3DDBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC25630-3DDBT fall under?
The UCC25630-3DDBT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to UCC25630-3DDBT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC25630-3DDBT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC25630-3DDBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC25630-3DDBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC25630-3DDBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC25630-3DDBT often in real-time on the comparison pages.
What if I can't find stock of UCC25630-3DDBT?
You can fill out our help required form which you can use to request a quote for UCC25630-3DDBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.