UCC25600D Part Information
Details for UCC25600D by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2900 |
10 | 0.9740 |
50 | 0.8850 |
100 | 0.7950 |
250 | 0.7570 |
Stock Information
Details
Part Features
- Bias Voltage UVLO and Overvoltage Protection
- Easy ON and OFF Control
- Integrated Gate Driver With 0.4-A Source and 0.8- A Sink Capability
- Operating Temperature Range: u201340u00b0C to 125u00b0C
- Overcurrent Protection
- Overtemperature Protection
- Programmable Dead Time for Best Efficiency
- Programmable Maximum Switching Frequency
- Programmable Minimum Switching Frequency With 4% Accuracy (3% Accuracy at Temperature Range: u201320u00b0C to 105u00b0C)
- Programmable Soft-Start Time
- SOIC 8-Pin Package
- Variable Switching Frequency Control
Part Specifications
Supply Voltage Min | 11.5V |
Supply Voltage Max | 18V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 50% |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Switching Frequency | 380kHz |
Topology | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 25600 |
Controller Type | PFM |
Frequency | 350kHz |
Input Voltage | 12V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 800mA |
Output Current Max | 175A |
Output Type | Voltage |
Output Voltage Max | 11V |
Power Dissipation Pd | 667mW |
Supply Voltage Range | 11.5V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, RESONANT MODE CONTROLLER, 8SOIC; Supply Voltage Min:11.5V; Supply Voltage Max:18V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:380kHz; Topology:-; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UCC25600D?
Additional datasheets, footprints and schematics for UCC25600D are listed in our Part Details tab. You can also find the UCC25600D image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC25600D in the Pricing & Inventory tab next to part details. You can view UCC25600D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC25600D fall under?
The UCC25600D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC25600D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC25600D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC25600D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UCC25600D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCC25600D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC25600D often in real-time on the comparison pages.
What if I can't find stock of UCC25600D?
You can fill out our help required form which you can use to request a quote for UCC25600D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.