Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Secondary Side Synchronous Rectifier Controller |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | 28V |
IC Package Type | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High-frequency multi-mode synchronous rectifier controller | Texas Instruments |
Sync Rectifier Controller, 28V, Sot-23-5 | Newark Electronics |
SYNC RECTIFIER CONTROLLER, 28V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a UCC24612-1DBVT .?
Additional datasheets, footprints and schematics for UCC24612-1DBVT . are listed on our Part Details page. You can also find images and similar parts to UCC24612-1DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC24612-1DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC24612-1DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC24612-1DBVT . fall under?
The UCC24612-1DBVT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to UCC24612-1DBVT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC24612-1DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC24612-1DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC24612-1DBVT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC24612-1DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC24612-1DBVT . often in real-time on the comparison pages.
What if I can't find stock of UCC24612-1DBVT .?
You can fill out our help required form which you can use to request a quote for UCC24612-1DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.