Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 6A |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 28ns |
Output Delay | 28ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Isolated 2-Ch Gate Driver, 6A, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC21222D .?
Additional datasheets, footprints and schematics for UCC21222D . are listed on our Part Details page. You can also find images and similar parts to UCC21222D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC21222D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC21222D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC21222D . fall under?
The UCC21222D . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to UCC21222D . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC21222D . you can contact the distributor directly for product support, shipping queries etc.
Is the UCC21222D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC21222D . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC21222D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC21222D . often in real-time on the comparison pages.
What if I can't find stock of UCC21222D .?
You can fill out our help required form which you can use to request a quote for UCC21222D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.