Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Frequency(Max)(kHz) | 1000 |
Rating | Space |
Gate drive(Typ)(A) | 0.5 |
Operating temperature range(C) | -55 to 125 |
UVLO thresholds on/off(V) | 7.5/6.75 |
Control method | Current |
Package Group | CDIP|16,LCCC|20 |
Topology | Boost,Flyback,Forward |
Features | Error Amplifier,Soft Start,Synchronization Pin |
Duty cycle(Max)(%) | 50 |
Where can I find additional details, specifications and documents for a UCC1806-SP?
Additional datasheets, footprints and schematics for UCC1806-SP are listed on our Part Details page. You can also find images and similar parts to UCC1806-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC1806-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC1806-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC1806-SP fall under?
The UCC1806-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > PWM controllers & resonant controllers.
Can I view similar or alternative parts?
You can view similar parts to UCC1806-SP when available in the PWM controllers & resonant controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC1806-SP you can contact the distributor directly for product support, shipping queries etc.
Is the UCC1806-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC1806-SP have stock available?
There is no stock from authorised distributors for UCC1806-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC1806-SP often in real-time on the comparison pages.
What if I can't find stock of UCC1806-SP?
You can fill out our help required form which you can use to request a quote for UCC1806-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.