Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.16
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
50
in stock
|
Buy Now | |
RS Americas
from US$4.48
|
25
in stock
|
Buy Now | |
element14
from US$5.17
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$5.55
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.55
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.12
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Panel Mount |
Product Range | - |
Where can I find additional details, specifications and documents for a UCBBJE20-3?
Additional datasheets, footprints and schematics for UCBBJE20-3 are listed on our Part Details page. You can also find images and similar parts to UCBBJE20-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCBBJE20-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCBBJE20-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCBBJE20-3 fall under?
The UCBBJE20-3 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to UCBBJE20-3 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCBBJE20-3 you can contact the distributor directly for product support, shipping queries etc.
Is the UCBBJE20-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCBBJE20-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Heilind Electronics have stock available or on a lead time for UCBBJE20-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCBBJE20-3 often in real-time on the comparison pages.
What if I can't find stock of UCBBJE20-3?
You can fill out our help required form which you can use to request a quote for UCBBJE20-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.