IC Function | Load Share Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 35V |
IC Package Type | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
35V load share controller, 0°C to 70°C | Texas Instruments |
UC3907DW TEXAS INSTRUMENTS | Elfaro |
Load Share Controller, Soic-16 | Newark Electronics |
LOAD SHARE CONTROLLER, SOIC-16 | Farnell |
IC SMT TUBE | Component Electronics |
LOAD SHARE CONTROLLE R | Mouser Electronics |
Where can I find additional details, specifications and documents for a UC3907DW .?
Additional datasheets, footprints and schematics for UC3907DW . are listed on our Part Details page. You can also find images and similar parts to UC3907DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3907DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3907DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3907DW . fall under?
The UC3907DW . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to UC3907DW . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3907DW . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3907DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3907DW . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for UC3907DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3907DW . often in real-time on the comparison pages.
What if I can't find stock of UC3907DW .?
You can fill out our help required form which you can use to request a quote for UC3907DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.