UVLO | 10.5V |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Startup Current | 250µA |
Operating Supply Current | 12mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 102kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3854 |
IC Generic Number | 3854 |
IC Temperature Range | Commercial |
Input Voltage Max | 11V |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 12.8V |
Output Voltage Max | 18V |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Enhanced High Pwr Factor Prereg Rohs Compliant: Yes |TEXAS INSTRUMENTS UC3854BDWG4. | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3854BDWG4?
Additional datasheets, footprints and schematics for UC3854BDWG4 are listed on our Part Details page. You can also find images and similar parts to UC3854BDWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3854BDWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3854BDWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3854BDWG4 fall under?
The UC3854BDWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3854BDWG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3854BDWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UC3854BDWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3854BDWG4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UC3854BDWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3854BDWG4 often in real-time on the comparison pages.
What if I can't find stock of UC3854BDWG4?
You can fill out our help required form which you can use to request a quote for UC3854BDWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.