Status: | Unknown |
---|---|
Series: | UC3845B |
RoHS: | Compliant |
Trimmed Oscillator for Precise Frequency Control |
Oscillator Frequency Guaranteed at 250 kHz |
Current Mode Operation to 500 kHz Output Switching Frequency |
Output Deadtime Adjustable from 50% to 70% |
Automatic Feed Forward Compensation |
Latching PWM for Cycle-By-Cycle Current Limiting |
Internally Trimmed Reference with Undervoltage Lockout |
High Current Totem Pole Output |
Undervoltage Lockout with Hysteresis |
Low Startup and Operating Current |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Current Mode PWM Controller 1A 8-Pin SOIC N Rail | Avnet America |
UC3845BVD1G, PWM Current Mode Controller, 1 A, 250 kHz, 36 V, 8-Pin SOIC | ON Semiconductor UC3845BVD1G | RS Americas |
IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC | element14 |
PWM, CTRL, CURRENT MODE, 500KHZ, 8SOIC | Farnell |
Current Mode Pwm Controller, 25V, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3845BVD1G?
Additional datasheets, footprints and schematics for UC3845BVD1G are listed on our Part Details page. You can also find images and similar parts to UC3845BVD1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3845BVD1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3845BVD1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3845BVD1G fall under?
The UC3845BVD1G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to UC3845BVD1G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3845BVD1G you can contact the distributor directly for product support, shipping queries etc.
Is the UC3845BVD1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for UC3845BVD1G have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for UC3845BVD1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3845BVD1G often in real-time on the comparison pages.
What if I can't find stock of UC3845BVD1G?
You can fill out our help required form which you can use to request a quote for UC3845BVD1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.