Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
3,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,483
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
4,000
in stock
|
Buy Now | |
element14
from US$0.38
|
3,795
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
657
in stock
|
Buy Now | |
Avnet Silica
-
|
1,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now |
Input Voltage | 30V |
---|---|
Output Current | 1A |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
RoHS Compliant | Yes |
Pwm Ctrl, 500Khz, 0 To 70Deg C | Newark Electronics |
Current Mode PWM Controller 1A 8-Pin SO N | Avnet America |
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C | element14 |
IC: PMIC | Transfer Multisort Elektronik |
UC3844B Series 250 kHz High Performance Current Mode PWM Controller - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a UC3844BD1?
Additional datasheets, footprints and schematics for UC3844BD1 are listed on our Part Details page. You can also find images and similar parts to UC3844BD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3844BD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3844BD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3844BD1 fall under?
The UC3844BD1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to UC3844BD1 when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3844BD1 you can contact the distributor directly for product support, shipping queries etc.
Is the UC3844BD1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UC3844BD1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for UC3844BD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3844BD1 often in real-time on the comparison pages.
What if I can't find stock of UC3844BD1?
You can fill out our help required form which you can use to request a quote for UC3844BD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.