| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.58
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.90
|
935
in stock
|
Buy Now |
|
Ozdisan
from US$0.75
|
728
in stock
|
Buy Now |
|
TME
from US$0.79
|
663
in stock
|
Buy Now |
|
Newark Electronics
from US$0.77
|
364
in stock
|
Buy Now |
|
element14
from US$0.88
|
364
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.58
|
173
in stock
|
Buy Now |
|
Farnell
from US$0.95
|
0
in stock
|
Buy Now |
| Buy Now |
| Input Voltage | 15V |
|---|---|
| Output Voltage | 5V |
| Output Current | 200mA |
| Supply Voltage Min | 12V |
| Supply Voltage Max | 25V |
| Controller IC Case Style | DIP |
| No. of Pins | 8Pins |
| Frequency | 500kHz |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 3844 |
| Controller Type | PWM |
| IC Generic Number | 3844 |
| IC Temperature Range | Commercial |
| Input Current | 11mA |
| Logic Function Number | 3844A |
| Operating Temperature Range | 0°C to +70°C |
| Output Current Max | 4A |
| Output Energy per Cycle | 5µJ |
| Output Type | Totem Pole |
| Power Dissipation Pd | 1W |
| Power Supply IC Type | PWM controller |
| Supply Voltage Range | 12V to 25V |
| Termination Type | Through Hole |
| UC3844AN, PWM Current Mode Controllers | RS |
| IC: PMIC | TME |
| Advanced Pwm Controller, 3844, Dip8 | Newark Electronics |
| ADVANCED PWM CONTROLLER, 3844, DIP8 | element14 |
Where can I find additional details, specifications and documents for a UC3844AN .?
Additional datasheets, footprints and schematics for UC3844AN . are listed on our Part Details page. You can also find images and similar parts to UC3844AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3844AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3844AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3844AN . fall under?
The UC3844AN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3844AN . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3844AN . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3844AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3844AN . have stock available?
Authorised distributors including RS, Ozdisan, TME, Newark Electronics and element14 have stock available or on a lead time for UC3844AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3844AN . often in real-time on the comparison pages.
What if I can't find stock of UC3844AN .?
You can fill out our help required form which you can use to request a quote for UC3844AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.