Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
471
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
471
in stock
|
Buy Now | |
element14
from US$0.47
|
471
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Input Voltage | 30V |
---|---|
Output Current | 1A |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
RoHS Compliant | Yes |
UC3842B Series 25 V 500 KHz High Performance Current Mode PWM Controller -SOIC-8 | Future Electronics |
Pwm Controller, 500Khz, 0 To 70Deg C | Newark Electronics |
PWM CONTROLLER, 500KHZ, 0 TO 70DEG C | element14 |
Current Mode PWM Controller 1A 8-Pin SO N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a UC3842BD1013TR?
Additional datasheets, footprints and schematics for UC3842BD1013TR are listed on our Part Details page. You can also find images and similar parts to UC3842BD1013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3842BD1013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3842BD1013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3842BD1013TR fall under?
The UC3842BD1013TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to UC3842BD1013TR when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3842BD1013TR you can contact the distributor directly for product support, shipping queries etc.
Is the UC3842BD1013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3842BD1013TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for UC3842BD1013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3842BD1013TR often in real-time on the comparison pages.
What if I can't find stock of UC3842BD1013TR?
You can fill out our help required form which you can use to request a quote for UC3842BD1013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.