Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 40V |
---|---|
Output Voltage | 60V |
Output Current | 200mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Controller, 500Khz, 8V-40V, Soic-16 | Newark Electronics |
PWM CONTROLLER, 500KHZ, 8V-40V, SOIC-16 | element14 |
Advanced 40 VCC, double ended 300KHz voltage mode PWM controller with 45% duty cycle, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3524ADW .?
Additional datasheets, footprints and schematics for UC3524ADW . are listed on our Part Details page. You can also find images and similar parts to UC3524ADW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3524ADW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3524ADW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3524ADW . fall under?
The UC3524ADW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3524ADW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3524ADW . you can contact the distributor directly for product support, shipping queries etc.
Is the UC3524ADW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3524ADW . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for UC3524ADW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3524ADW . often in real-time on the comparison pages.
What if I can't find stock of UC3524ADW .?
You can fill out our help required form which you can use to request a quote for UC3524ADW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.