Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Interface | PCI RS422 RS485 |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Baud Rate Bits per Second | 921600bps |
Voltage Rating V DC | 5V |
Universal PCI card,UC-346 4xRS422/485 | RS |
Upci 4Xrs422/485 1Mbaud Rohs Compliant: Yes |Brainboxes UC-346 | Newark Electronics |
Brainboxes 4 Port RS422, RS485 PCI Serial Board, 921.6kbit/s | Brainboxes UC-346 | RS Americas |
CARD, PCI, RS422/485, 4PORT | element14 |
Where can I find additional details, specifications and documents for a UC-346?
Additional datasheets, footprints and schematics for UC-346 are listed on our Part Details page. You can also find images and similar parts to UC-346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC-346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC-346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC-346 fall under?
The UC-346 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to UC-346 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC-346 you can contact the distributor directly for product support, shipping queries etc.
Is the UC-346 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC-346 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for UC-346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC-346 often in real-time on the comparison pages.
What if I can't find stock of UC-346?
You can fill out our help required form which you can use to request a quote for UC-346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.