| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Driver Configuration | Half Bridge |
|---|---|
| Peak Output Current | 4A |
| Supply Voltage Min | 8V |
| Supply Voltage Max | 35V |
| Driver Case Style | TO-220 |
| No. of Pins | 5Pins |
| Input Delay | 200ns |
| Output Delay | 100ns |
| Operating Temperature Min | -20°C |
| Operating Temperature Max | 100°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 2950 |
| Channel Configuration | Non Inverting |
| Device Type | Half Bridge |
| IC Generic Number | 2950 |
| Module Configuration | Half Bridge |
| No. of Outputs | 2Outputs |
| Operating Temperature Range | -40°C to +85°C |
| Output Voltage | 3V |
| Output Voltage Max | 38V |
| Power Dissipation Pd | 15W |
| Supply Voltage Range | 8V to 35V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UC2950TG3?
Additional datasheets, footprints and schematics for UC2950TG3 are listed on our Part Details page. You can also find images and similar parts to UC2950TG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2950TG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2950TG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2950TG3 fall under?
The UC2950TG3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC2950TG3 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2950TG3 you can contact the distributor directly for product support, shipping queries etc.
Is the UC2950TG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2950TG3 have stock available?
There is no stock from authorised distributors for UC2950TG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2950TG3 often in real-time on the comparison pages.
What if I can't find stock of UC2950TG3?
You can fill out our help required form which you can use to request a quote for UC2950TG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.