UC2854DW Semiconductors - ICs by Texas Instruments

PFC PRE-REGULATOR 35V 16-SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.69

Distributor Stock
Logo for Farnell
Farnell
from US$3.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.76
-
Buy Now
Logo for element14
element14
from US$3.97
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.69
-
Buy Now

Specifications

UVLO 16, 16V
Supply Voltage Min 15V
Supply Voltage Max 35V
Startup Current 1.5mA
Operating Supply Current 10mA
Controller IC Case Style SOIC
No. of Pins 16Pins
Duty Cycle (%) 95%
Frequency 200kHz

Alternative Descriptions

Pfc Pre-Regulator, 35V, 16-Soic | Newark Electronics
Bipolar CCM PFC controller supporting line freq. across 50Hz-400Hz range, –40°C to 85°C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC2854DW?

Additional datasheets, footprints and schematics for UC2854DW are listed on our Part Details page. You can also find images and similar parts to UC2854DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC2854DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2854DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC2854DW fall under?

The UC2854DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC2854DW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC2854DW you can contact the distributor directly for product support, shipping queries etc.

Is the UC2854DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC2854DW have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC2854DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC2854DW often in real-time on the comparison pages.

What if I can't find stock of UC2854DW?

You can fill out our help required form which you can use to request a quote for UC2854DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay