Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 25V |
---|---|
Output Voltage | 13.5V |
Output Current | 200mA |
Supply Voltage Min | 7.6V |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 450kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a UC2845D8?
Additional datasheets, footprints and schematics for UC2845D8 are listed on our Part Details page. You can also find images and similar parts to UC2845D8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2845D8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2845D8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2845D8 fall under?
The UC2845D8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2845D8 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2845D8 you can contact the distributor directly for product support, shipping queries etc.
Is the UC2845D8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2845D8 have stock available?
There is no stock from authorised distributors for UC2845D8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2845D8 often in real-time on the comparison pages.
What if I can't find stock of UC2845D8?
You can fill out our help required form which you can use to request a quote for UC2845D8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.