Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
2,579
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,643
in stock
|
Buy Now | |
element14
from US$0.49
|
1,331
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,331
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
11,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | 1A |
Supply Voltage Min | 11V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Controller, 500Khz, 15V, Dip-8 | Newark Electronics |
PWM CONTROLLER, 500KHZ, 15V, DIP-8 | element14 |
UC2845 Series 30 V 500 KHz Current Mode PWM Controller - MINIDIP-8 | Future Electronics |
Current Mode PWM Controller 1A 8-Pin PDIP | Avnet Silica |
Current Mode PWM Controller, 1A, PDIP8 | RS |
Where can I find additional details, specifications and documents for a UC2845BN?
Additional datasheets, footprints and schematics for UC2845BN are listed on our Part Details page. You can also find images and similar parts to UC2845BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2845BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2845BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2845BN fall under?
The UC2845BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2845BN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2845BN you can contact the distributor directly for product support, shipping queries etc.
Is the UC2845BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2845BN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for UC2845BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2845BN often in real-time on the comparison pages.
What if I can't find stock of UC2845BN?
You can fill out our help required form which you can use to request a quote for UC2845BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.