UC2843BDG AC-DC Power Conversion by ON Semiconductor

High Performance Current Mode PWM Controller

Status: Unknown
Series: UC2843B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UC3842B, UC3843B series are high performance fixed frequency current mode controllers. They are specifically designed for Off-Line and dc-to-dc converter applications offering the designer a cost-effective solution with minimal external components. These integrated circuits feature a trimmed oscillator for precise duty cycle control, a temperature compensated reference, high gain error amplifier, current sensing comparator, and a high current totem pole output ideally suited for driving a power MOSFET. Also included are protective features consisting of input and reference undervoltage lockouts each with hysteresis, cycle-by-cycle current limiting, programmable output deadtime, and a latch for single pulse metering. These devices are available in an 8-pin dual-in-line and surface mount (SO-8) plastic package as well as the 14-pin plastic surface mount (SO-14). The SO-14 package has separate power and ground pins for the totem pole output stage. The UCX842B has UVLO thresholds of 16 V (on) and 10 V (off), ideally suited for off-line converters. The UCX843B is tailored for lower voltage applications having UVLO thresholds of 8.5 V (on) and 7.6 V (off).

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
38,684
in stock
Buy Now
Logo for element14
element14
from US$0.70
81
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Trimmed Oscillator for Precise Frequency Control
Oscillator Frequency Guaranteed at 250 kHz
Current Mode Operation to 500 kHz
Automatic Feed Forward Compensation
Latching PWM for Cycle-By-Cycle Current Limiting
Internally Trimmed Reference with Undervoltage Lockout
High Current Totem Pole Output
Undervoltage Lockout with Hysteresis
Low Startup and Operating Current
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Pwm Cntrl, 25V, 250Khz, 5Vref, 14Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC2843BDG?

Additional datasheets, footprints and schematics for UC2843BDG are listed on our Part Details page. You can also find images and similar parts to UC2843BDG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC2843BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2843BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC2843BDG fall under?

The UC2843BDG is listed under Power Management > AC-DC Power Conversion > Offline Controllers.

Can I view similar or alternative parts?

You can view similar parts to UC2843BDG when available in the Offline Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC2843BDG you can contact the distributor directly for product support, shipping queries etc.

Is the UC2843BDG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for UC2843BDG have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for UC2843BDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC2843BDG often in real-time on the comparison pages.

What if I can't find stock of UC2843BDG?

You can fill out our help required form which you can use to request a quote for UC2843BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay