Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
957
in stock
|
Buy Now | |
element14
from US$0.57
|
171
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage | 30V |
---|---|
Output Current | 1A |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
RoHS Compliant | Yes |
Pwm Controller, 500Khz, -40 To 85Deg C | Newark Electronics |
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C | element14 |
Current Mode PWM Controller 1A 8-Pin SO N T/R | EBV Elektronik |
UC2842B Series 275 kHz 30 V Surface Mount Current Mode Controller - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a UC2842BD1013TR?
Additional datasheets, footprints and schematics for UC2842BD1013TR are listed on our Part Details page. You can also find images and similar parts to UC2842BD1013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2842BD1013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2842BD1013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2842BD1013TR fall under?
The UC2842BD1013TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to UC2842BD1013TR when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2842BD1013TR you can contact the distributor directly for product support, shipping queries etc.
Is the UC2842BD1013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2842BD1013TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for UC2842BD1013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2842BD1013TR often in real-time on the comparison pages.
What if I can't find stock of UC2842BD1013TR?
You can fill out our help required form which you can use to request a quote for UC2842BD1013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.