UC2825N . Part Information
Details for UC2825N . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Input Voltage | - |
Output Voltage | 13V |
Output Current | 1.5A |
Supply Voltage Min | 10V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Input Current | 22mA |
Operating Temperature Range | -40°C to +85°C |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Current | 22mA |
Supply Voltage Range | 10V to 30V |
Termination Type | Through Hole |
Alternative Part Descriptions
- High Speed PWM Controller, UC2825N | RS Components
- IC, CONTROLLER, PWM; Input Voltage:-; Output Voltage:13V; Output Current:1.5A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- PMIC; PWM controller; 0.5A; 1MHz; Channels: 2; DIP16; Uoper: 8.4÷30V | Transfer Multisort Elektronik
- Enhanced 30V, 1.5A double ended 1MHz PWM controller with 9.2V/8.4V UVLO, 80% duty cycle, -40C to 85C | Texas Instruments
- PWM Controller [Texas Instruments] UC2825N PWM Controller | Distrelec
Viewing Distributors for UC2825N .
Loading...
Loading Results for UC2825N .