Input Voltage | - |
---|---|
Output Voltage | 2V |
Output Current | 500mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 20V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2825 |
Controller Type | PWM |
Input Current | 28mA |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 2A |
Output Type | Totem Pole |
Supply Voltage Range | 12V to 20V |
Termination Type | Surface Mount Device |
30V, 2A double ended 1MHz PWM controller with 9.2V/8.4V UVLO and 50% duty cycle, -40C to 85C | Texas Instruments |
IC CURRENT MODE PWM CONTROLLER 2A 16-PIN SOIC | Dan-Mar Components |
IC CURRENT MODE PWM CTRL 20V 16-SOIC | Component Sense |
Pwm Controller, Full & Half Bridge | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2825ADW .?
Additional datasheets, footprints and schematics for UC2825ADW . are listed on our Part Details page. You can also find images and similar parts to UC2825ADW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2825ADW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2825ADW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2825ADW . fall under?
The UC2825ADW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2825ADW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2825ADW . you can contact the distributor directly for product support, shipping queries etc.
Is the UC2825ADW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2825ADW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC2825ADW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2825ADW . often in real-time on the comparison pages.
What if I can't find stock of UC2825ADW .?
You can fill out our help required form which you can use to request a quote for UC2825ADW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.