Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Features | N/A |
---|---|
Rating | Space |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Duty cycle(Max)(%) | 100 |
Gate drive(Typ)(A) | 0 |
Frequency(Max)(kHz) | 5 |
Operating temperature range(C) | -55 to 125 |
Topology | N/A |
UVLO thresholds on/off(V) | 3.9/3.9 |
Control method | Voltage |
Package Group | CDIP|14 |
Where can I find additional details, specifications and documents for a UC1901-SP?
Additional datasheets, footprints and schematics for UC1901-SP are listed on our Part Details page. You can also find images and similar parts to UC1901-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1901-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1901-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1901-SP fall under?
The UC1901-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > PWM controllers & resonant controllers.
Can I view similar or alternative parts?
You can view similar parts to UC1901-SP when available in the PWM controllers & resonant controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1901-SP you can contact the distributor directly for product support, shipping queries etc.
Is the UC1901-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1901-SP have stock available?
There is no stock from authorised distributors for UC1901-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1901-SP often in real-time on the comparison pages.
What if I can't find stock of UC1901-SP?
You can fill out our help required form which you can use to request a quote for UC1901-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.