Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input VCC(Max)(V) | 40 |
---|---|
Peak output current(A) | 1.5 |
Number of channels(#) | 1 |
Rating | Space |
Package Group | CDIP|8 |
Prop delay(ns) | 100 |
Rise time(ns) | 40 |
Features | Thermal Shutdown |
Operating temperature range(C) | -55 to 125 |
Input threshold | TTL |
Fall time(ns) | 40 |
Input VCC(Min)(V) | 5 |
Power switch | MOSFET |
Input negative voltage(V) | 0 |
Channel input logic | Inverting |
Where can I find additional details, specifications and documents for a UC1705-SP?
Additional datasheets, footprints and schematics for UC1705-SP are listed on our Part Details page. You can also find images and similar parts to UC1705-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1705-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1705-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1705-SP fall under?
The UC1705-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Gate drivers > Low-side drivers.
Can I view similar or alternative parts?
You can view similar parts to UC1705-SP when available in the Low-side drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1705-SP you can contact the distributor directly for product support, shipping queries etc.
Is the UC1705-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1705-SP have stock available?
There is no stock from authorised distributors for UC1705-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1705-SP often in real-time on the comparison pages.
What if I can't find stock of UC1705-SP?
You can fill out our help required form which you can use to request a quote for UC1705-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.