No distributors results available
View Full Pricing & Stock ComparisonRating | Military |
---|---|
Features | Error Amplifier,Soft Start,Synchronization Pin,Multi-topology |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Package Group | CDIP|16 |
Topology | Boost,Flyback,Forward,Full-Bridge,Half-Bridge,Push-Pull |
Gate drive(Typ)(A) | 0.5 |
Operating temperature range(C) | -55 to 125 |
Frequency(Max)(kHz) | 500 |
Control method | Voltage |
Duty cycle(Max)(%) | 50 |
UVLO thresholds on/off(V) | 7/6.8 |
Frequency(Min)(kHz) | 0.1 |
Where can I find additional details, specifications and documents for a UC1527A?
Additional datasheets, footprints and schematics for UC1527A are listed on our Part Details page. You can also find images and similar parts to UC1527A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1527A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1527A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1527A fall under?
The UC1527A is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > PWM controllers & resonant controllers.
Can I view similar or alternative parts?
You can view similar parts to UC1527A when available in the PWM controllers & resonant controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1527A you can contact the distributor directly for product support, shipping queries etc.
Is the UC1527A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1527A have stock available?
There is no stock from authorised distributors for UC1527A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1527A often in real-time on the comparison pages.
What if I can't find stock of UC1527A?
You can fill out our help required form which you can use to request a quote for UC1527A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.