Status: | Unknown |
---|---|
Series: | BC Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 25V |
Product Range | BC Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Diameter | 8mm |
RoHS Compliant | Yes |
Capacitor Alum Elect, 100Uf, 25V, 20%, Smd, Full Reel | Newark Electronics |
UBC Series 100 uF ▒20 % 25 V 150 ░C ╪8 x 10 mm SMT Aluminum Electrolytic Cap | Future Electronics |
Aluminum Electrolytic Capacitor, 100uF 25 V dc, BC Series 1000h 8(Dia.)x10.5mm | Nichicon UBC1E101MNS1GS | RS Americas |
100UF 25V 8X10 SMD | TTI Europe |
Aluminum Electrolytic Capacitor, 100 uF, 25 V, � 20%, 1000 hours @ 150�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UBC1E101MNS1GS?
Additional datasheets, footprints and schematics for UBC1E101MNS1GS are listed on our Part Details page. You can also find images and similar parts to UBC1E101MNS1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UBC1E101MNS1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UBC1E101MNS1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UBC1E101MNS1GS fall under?
The UBC1E101MNS1GS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UBC1E101MNS1GS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UBC1E101MNS1GS you can contact the distributor directly for product support, shipping queries etc.
Is the UBC1E101MNS1GS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UBC1E101MNS1GS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for UBC1E101MNS1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UBC1E101MNS1GS often in real-time on the comparison pages.
What if I can't find stock of UBC1E101MNS1GS?
You can fill out our help required form which you can use to request a quote for UBC1E101MNS1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.