Status: | Unknown |
---|---|
Series: | BC Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 2200µF |
Voltage Rating | 16V |
Product Range | BC Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Smd, Full Reel | Newark Electronics |
2200UF 16V 18X21.5 | TTI Europe |
Aluminum Electrolytic Capacitor, 2200 uF, 16 V, � 20%, 1000 hours @ 150�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a UBC1C222MNS1MS?
Additional datasheets, footprints and schematics for UBC1C222MNS1MS are listed on our Part Details page. You can also find images and similar parts to UBC1C222MNS1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UBC1C222MNS1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UBC1C222MNS1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UBC1C222MNS1MS fall under?
The UBC1C222MNS1MS is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UBC1C222MNS1MS when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UBC1C222MNS1MS you can contact the distributor directly for product support, shipping queries etc.
Is the UBC1C222MNS1MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UBC1C222MNS1MS have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for UBC1C222MNS1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UBC1C222MNS1MS often in real-time on the comparison pages.
What if I can't find stock of UBC1C222MNS1MS?
You can fill out our help required form which you can use to request a quote for UBC1C222MNS1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.