UAF42 AU Semiconductors - ICs by Texas Instruments

IC UNIVERSAL ACTIVE FILTER SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.59

Distributor Stock
Logo for RS
RS
from US$17.76
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.54
-
Buy Now
Logo for element14
element14
from US$20.58
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$9.59
-
Buy Now
Logo for Farnell
Farnell
from US$20.43
-
Buy Now

Specifications

IC Filter Type Universal
Filter Order 2nd
No. of Filters 3
Supply Voltage Min 6V
Supply Voltage Max 18V
Filter IC Case Style SOIC
No. of Pins 16Pins
Cutoff Frequency 100kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Filter Class Active
Filter Response Low Pass High Pass Band Pass Band Reject
Termination Type Surface Mount Device

Alternative Descriptions

Active Filter Quad 2nd Ordr 100KHz | RS
Ic, Universal Active Filter, Soic16 | Newark Electronics
Universal Active Filter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UAF42 AU?

Additional datasheets, footprints and schematics for UAF42 AU are listed on our Part Details page. You can also find images and similar parts to UAF42 AU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UAF42 AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UAF42 AU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UAF42 AU fall under?

The UAF42 AU is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.

Can I view similar or alternative parts?

You can view similar parts to UAF42 AU when available in the Filters - Active range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UAF42 AU you can contact the distributor directly for product support, shipping queries etc.

Is the UAF42 AU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UAF42 AU have stock available?

Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UAF42 AU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UAF42 AU often in real-time on the comparison pages.

What if I can't find stock of UAF42 AU?

You can fill out our help required form which you can use to request a quote for UAF42 AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay